EN
  • EN
  • DE

TCSCS1C225MAAR

Part No TCSCS1C225MAAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215560-TCSCS1C225MAAR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCSCS1C225MAAR CAD Model

Description

The TCSCS1C225MAAR is a surface mount aluminum electrolytic capacitor from Samsung. It is designed to provide stable capacitance for general purpose applications. With a capacitance of 2.2µF (microfarads) it is used in various applications such as power supply filtering, decoupling, and signal coupling.

Applications

  • Power supply decoupling
  • Filtering in DC circuits
  • Audio signal coupling and decoupling
  • Timing circuits
  • Bypass capacitor for ICs

Features

  • Surface mount technology (SMT) for easy assembly
  • 2.2µF capacitance
  • Compact size for high-density boards
  • Aluminum electrolytic construction offering good performance for its size and cost
  • RoHS compliant

Benefits

  • Stable voltage to integrated circuits reducing noise
  • Efficient signal transfer by blocking DC while passing AC signals
  • High density placement allows for smaller designs
  • Cost effective for high volume applications
  • Complies with environmental standards

Additional Details

The TCSCS1C225MAAR’s voltage rating must be suitable for the operating voltage of the circuit. Equivalent series resistance (ESR) is an important parameter for high frequency applications. The operating temperature range of the capacitor also impacts its lifespan and reliability. Physical dimensions must be considered for PCB layout. The datasheet includes information on soldering profiles for surface mount assembly. The lifespan is dependent on the voltage, temperature and ripple current of the application. It's crucial to review the datasheet for detailed specifications and guidelines from the manufacturer. It’s designed to minimize equivalent series inductance (ESL) for improved performance in decoupling applications. The aluminum electrolytic construction offers a good balance of capacitance and size, making it suitable for a wide range of general-purpose applications. Careful consideration should be given to the ripple current rating to ensure stable operation. Proper storage conditions are important for preserving the capacitor's integrity prior to use.

You May Also Be Interested in

Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2189 $58.0085
645+ $0.1796 $115.8420
1,000+ $0.1741 $174.1000
1,375+ $0.1684 $231.5500
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess