EN
  • EN
  • DE

TCSCS1A686KDAR

Part No TCSCS1A686KDAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215552-TCSCS1A686KDAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1A686KDAR CAD Model

Description

The TCSCS1A686KDAR is a surface-mount aluminum electrolytic capacitor manufactured by Samsung. This capacitor is designed for a variety of general-purpose applications, providing a balance of performance, size, and cost. It features a capacitance of 68µF (microfarads), making it suitable for filtering, decoupling, and energy storage in electronic circuits.

Applications

  • Power supply filtering
  • Decoupling for ICs
  • Audio coupling and decoupling
  • Timing circuits
  • General purpose use in electronic devices

Features

  • Surface-mount design (SMD) for automated assembly
  • Capacitance of 68µF
  • Compact size
  • Aluminum electrolytic construction
  • RoHS compliant

Benefits

  • Reduces voltage ripple in power supplies
  • Provides stable voltage to ICs
  • Space-saving design
  • Cost-effective solution
  • Environmentally friendly

Additional Details

The voltage rating of the TCSCS1A686KDAR needs to be considered for specific applications. The equivalent series resistance (ESR) influences its performance in high-frequency circuits. The operating temperature range affects the capacitor's lifespan and reliability. The physical dimensions are important for PCB layout. The lifespan of aluminum electrolytic capacitors is affected by operating voltage, temperature, and ripple current. Refer to the datasheet for detailed specifications and application guidelines. Proper storage conditions should be followed to maintain the capacitor's integrity before use. It is crucial to avoid exceeding the maximum voltage and temperature ratings to prevent damage or failure. Applications requiring low ESR or high ripple current capability might necessitate alternative capacitor types. The capacitor's impedance characteristics can influence circuit performance at different frequencies.

You May Also Be Interested in

Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess