EN
  • EN
  • DE

TCSCN1C335KBAR

Part No TCSCN1C335KBAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215510-TCSCN1C335KBAR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCSCN1C335KBAR CAD Model

Description

The TCSCN1C335KBAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are crucial components in electronic circuits, providing essential functions such as decoupling, bypassing, filtering, and energy storage. This particular model, TCSCN1C335KBAR, is characterized by its specific capacitance value, voltage rating, temperature coefficient, and physical dimensions, making it appropriate for specific applications in electronic devices.

Applications:

  • Decoupling capacitors in digital circuits: Minimizes voltage fluctuations and noise on power supply lines by providing a local charge reservoir for integrated circuits (ICs) like microcontrollers, processors, and memory chips.
  • Bypassing capacitors in power supplies: Filters out AC noise and ripple from DC power supply lines, ensuring a clean and stable voltage for sensitive electronic components.
  • Filtering in audio circuits: Used in low-pass, high-pass, and band-pass filters to shape the frequency response of audio signals, removing unwanted noise and distortion.
  • Timing circuits: Used with resistors to create RC timing circuits for oscillators, timers, and delay circuits.
  • Smoothing capacitors in DC-DC converters: Reduces output voltage ripple and improves the stability of DC-DC converters, providing a more consistent and reliable output voltage.

Features:

  • Capacitance Value: Has a capacitance of 3.3 µF (microfarads), suitable for applications that require a moderate amount of charge storage.
  • Compact Size: Designed for space-constrained applications, allowing for high-density printed circuit board (PCB) layouts.
  • High Reliability: Ceramic capacitors are known for their stable performance and long lifespan, even under harsh operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient circuit operation.
  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs and improving overall product quality.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing functions minimize noise and voltage fluctuations, leading to more reliable circuit operation.
  • Enhanced Signal Quality: Filtering capabilities remove unwanted frequency components from signals, improving clarity and reducing noise.
  • Reduced Board Space: The compact size of the capacitor allows for more components to be placed on a PCB, minimizing the overall size of the electronic device.
  • Increased Circuit Efficiency: Low ESR reduces power dissipation and heat generation, improving the efficiency of the circuit and extending its lifespan.
  • Long-Term Stability: Ceramic capacitors exhibit excellent stability over time and temperature, ensuring reliable performance throughout the product's lifespan.

Additional Details:

The TCSCN1C335KBAR likely has a voltage rating of 16V. The temperature coefficient is probably X5R or X7R, indicating stable capacitance over a wide temperature range (typically -55°C to +85°C or -55°C to +125°C). It is RoHS compliant, signifying adherence to environmental regulations restricting hazardous substances. The terminals are typically nickel-barrier with tin plating for good solderability. Always consult the official Samsung datasheet for the TCSCN1C335KBAR to confirm precise specifications and application guidelines. Operating the capacitor beyond its specified voltage or temperature limits can compromise its performance and lifespan.

You May Also Be Interested in

Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess