The TCSCM0J106MJAR is a type of multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This specific capacitor is designed for surface mount technology (SMT) and offers a balance of capacitance, voltage rating, and size, making it suitable for a broad range of applications.
Applications
- Bypassing power supply lines
- Decoupling digital circuits
- Filtering noise in analog circuits
- Timing circuits
- Resonant circuits
- Energy storage in low-power applications
Features
- High capacitance value
- Small size (typically 0603 or 0805 case size)
- Surface mount technology (SMT)
- Stable capacitance over temperature
- Low equivalent series resistance (ESR)
- High reliability
Benefits
- Effective noise filtering and decoupling
- Space-saving design for compact electronic devices
- Easy to integrate into automated assembly processes
- Consistent performance over a wide temperature range
- Minimal signal loss due to low ESR
- Long-term reliability in demanding environments
Additional Details
The TCSCM0J106MJAR has a capacitance value of 10µF (microfarads). The voltage rating is 6.3V. It is constructed using a ceramic dielectric material, providing stable performance across temperature variations. The case size is typically 0805 or similar. It is designed for reflow soldering processes used in SMT assembly. The capacitor is non-polarized, so it can be connected in either orientation.
This MLCC is a reliable and versatile component for various electronic applications requiring stable capacitance, small size, and surface mount compatibility. Its robust construction and stable performance ensure consistent operation in diverse environmental conditions.