EN
  • EN
  • DE

SPMWHT541MP5WAPHSD

Part No SPMWHT541MP5WAPHSD
Manufacturer Samsung
Catalog LED Lighting - White
Description LED WHITE 6500K 80CRI 4SMD / LED Lighting series White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM561B Plus
Package Tape & Reel (TR)
Product Status Not For New Designs
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 34lm (32lm ~ 36lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 177 lm/W
CRI (Color Rendering Index) 80
Current - Max 180mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package 5630
Dimension 0.197" L x 0.118" W (5.00mm x 3.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 16°C/W
Base Product Number SPMWHT541
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238449-SPMWHT541MP5WAPHSD
Ultra Librarian 3D Model Ultra Librarian SPMWHT541MP5WAPHSD CAD Model

Description

The SPMWHT541MP5WAPHSD is a high-performance white LED manufactured by Samsung. This LED is engineered for demanding lighting applications that require a combination of high luminous output, excellent color rendering, and long-term reliability. Typical applications include general illumination, architectural lighting, and high-end display backlighting.

Applications:

  • General Illumination (LED Bulbs, Downlights, Spotlights)
  • Architectural Lighting (Accent Lighting, Wall Washing)
  • High-End Display Backlighting (LCD TVs, Monitors)
  • Retail Lighting (Showcase Lighting, Product Highlighting)
  • Medical Lighting
  • Industrial Lighting (High Bay Lighting)

Features:

  • High Luminous Efficacy (lm/W)
  • Excellent Color Rendering Index (CRI)
  • Low Thermal Resistance
  • Long Lifespan
  • Compact Surface Mount Package
  • Wide Viewing Angle
  • RoHS Compliant

Benefits:

  • Energy Efficient Lighting Solution
  • Accurate and Vibrant Color Reproduction
  • Reliable Performance in High-Temperature Environments
  • Reduced Maintenance Costs
  • Enables Compact and Sleek Designs
  • Uniform Light Distribution
  • Environmentally Friendly

Additional Details:

The SPMWHT541MP5WAPHSD is a surface-mount device (SMD) requiring reflow soldering. Critical parameters to consider include forward voltage, luminous flux, correlated color temperature (CCT), and CRI. A heat sink is essential for proper thermal management, particularly at higher drive currents. The specific heat sink requirements will depend on the application's operating conditions. The drive current must be carefully controlled to remain within the LED's specifications. Exceeding the maximum rated current can significantly reduce the LED's lifespan. Proper ESD precautions are crucial during handling and assembly to prevent damage. The CCT determines the perceived warmth or coolness of the white light, while the CRI indicates the accuracy of color reproduction. The 'APHSD' suffix likely denotes specific binning characteristics, ensuring consistent color and brightness performance across multiple LEDs. Refer to the datasheet for detailed information on soldering profiles, thermal management guidelines, and electrical characteristics to ensure optimal performance and reliability.

You May Also Be Interested in

Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess