EN
  • EN
  • DE

SPMWHT541MD5WAU0SB

Part No SPMWHT541MD5WAU0SB
Manufacturer Samsung
Catalog LED Lighting - White
Description LED WARM WHITE 3500K 80CRI 4SMD / LED Lighting series White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM561B
Product Status Not For New Designs
Color White, Warm
CCT (K) 3500K
Flux @ 25°C, Current - Test 29lm (27lm ~ 31lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 151 lm/W
CRI (Color Rendering Index) 80
Current - Max 150mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Dimension 0.197" L x 0.118" W (5.00mm x 3.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Thermal Resistance of Package 16°C/W
Base Product Number SPMWHT541
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238381-SPMWHT541MD5WAU0SB
Ultra Librarian 3D Model Ultra Librarian SPMWHT541MD5WAU0SB CAD Model

Description

The SPMWHT541MD5WAU0SB is a high-power white LED manufactured by Samsung. It is designed for various lighting applications requiring high brightness, energy efficiency, and long lifespan. This LED is commonly used in general lighting, automotive lighting, and display backlighting applications. Its compact size and high light output make it suitable for a wide range of design requirements.

Applications:

  • General lighting (e.g., LED bulbs, downlights, spotlights)
  • Automotive lighting (e.g., headlights, daytime running lights)
  • Display backlighting (e.g., LCD TVs, monitors)
  • Architectural lighting
  • Street lighting
  • Portable lighting (e.g., flashlights, headlamps)

Features:

  • High luminous flux
  • Low forward voltage
  • Compact size
  • Long lifespan
  • Wide viewing angle
  • High color rendering index (CRI)
  • RoHS compliant

Benefits:

  • Provides high brightness and efficient light output
  • Reduces energy consumption and lowers operating costs
  • Enables compact and space-saving designs
  • Offers long-term reliability and reduces maintenance
  • Provides excellent color quality and visual comfort
  • Environmentally friendly

Additional Details:

The SPMWHT541MD5WAU0SB is typically a surface-mount device (SMD) requiring reflow soldering. Key specifications include luminous flux (measured in lumens), forward voltage, color temperature (measured in Kelvin), and CRI. Designers should consult the datasheet for these specifications to ensure the LED meets their application requirements. Thermal management is critical for high-power LEDs to prevent overheating and ensure long-term reliability. A heat sink is typically required to dissipate heat away from the LED. The LED's drive current must be carefully controlled to prevent damage from overcurrent. Proper ESD protection measures should be taken during handling and assembly. The color temperature of the LED determines the perceived warmth or coolness of the white light. A higher CRI indicates better color rendering accuracy. The viewing angle affects the light distribution and should be considered based on the application. The datasheet should be consulted for recommended soldering profiles and handling precautions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Conexant Systems
Lowest to $6.8826
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess