EN
  • EN
  • DE

SPMWH1228FD7WAVUVG

Part No SPMWH1228FD7WAVUVG
Manufacturer Samsung
Catalog LED Lighting - White
Description LED / LED Lighting series White, Warm 3000K 3-Step MacAdam Ellipse 2.95V 150mA 120° 1113 (2835 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM281B+
Package Tape & Reel
Color White, Warm
CCT (K) 3000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test 60lm (58lm ~ 62lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 136 lm/W
CRI (Color Rendering Index) 90
Current - Max 200mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1113 (2835 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 20°C/W
Base Product Number SPMWH1228
Other Names 1510-SPMWH1228FD7WAVUVGTR,1510-SPMWH1228FD7WAVUVGDKR,1510-SPMWH1228FD7WAVUVGCT
Standard Package 4,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239422-SPMWH1228FD7WAVUVG
Ultra Librarian 3D Model Ultra Librarian SPMWH1228FD7WAVUVG CAD Model

Description

The SPMWH1228FD7WAVUVG is a high-performance LED manufactured by Samsung, designed for a variety of lighting applications. This LED offers a combination of high luminous efficacy, excellent color rendering, and long operational lifespan, making it a suitable choice for demanding applications requiring reliable and efficient light sources.

Applications

  • General Illumination: Ideal for use in indoor and outdoor lighting fixtures, providing bright and energy-efficient lighting for homes, offices, and public spaces.
  • Commercial Lighting: Well-suited for retail lighting, office lighting, and architectural lighting applications where consistent light output and color quality are essential.
  • Industrial Lighting: Can be used in high-bay lighting, warehouse lighting, and other industrial applications requiring robust and reliable light sources.
  • Street Lighting: Suitable for streetlights and area lighting, offering high luminous output and energy efficiency to reduce energy consumption.
  • Specialty Lighting: Used in horticultural lighting, medical lighting, and other specialty applications where specific spectral requirements are needed.

Features

  • High Luminous Efficacy: Delivers high light output with minimal power consumption, resulting in significant energy savings.
  • Excellent Color Rendering: Provides accurate and vibrant color reproduction, enhancing the visual appeal of illuminated objects and environments.
  • Long Lifespan: Designed for long operational life, reducing the need for frequent replacements and minimizing maintenance costs.
  • Compact Size: Allows for flexible design and integration into a wide range of lighting fixtures.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area, ensuring consistent illumination.
  • RoHS Compliant: Meets RoHS standards, ensuring environmentally friendly and safe operation.

Benefits

  • Energy Savings: Reduces energy consumption and lowers electricity bills due to its high luminous efficacy.
  • Reduced Maintenance Costs: Extends maintenance intervals and reduces replacement costs with its long operational lifespan.
  • Improved Lighting Quality: Enhances visual comfort and improves the appearance of illuminated spaces with its excellent color rendering.
  • Versatile Applications: Suitable for a wide range of lighting applications, providing a flexible lighting solution.
  • Environmentally Friendly: Reduces carbon footprint with its energy-efficient design and RoHS compliance.
  • Consistent Performance: Delivers stable and reliable light output over its lifespan.

Additional Details

The SPMWH1228FD7WAVUVG LED is designed to withstand a wide range of operating temperatures and humidity levels. It is available in various color temperatures and drive currents to meet specific application requirements. This LED is compatible with standard LED drivers and control systems, simplifying integration into existing and new lighting systems. It is typically surface mounted and requires appropriate heat sinking to ensure optimal performance and longevity. For detailed technical specifications, including forward voltage, current, and thermal resistance, refer to the manufacturer's datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
Conexant Systems
Lowest to $6.8826

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess