EN
  • EN
  • DE

SLP-DUA025DAWW

Part No SLP-DUA025DAWW
Manufacturer Samsung
Catalog External/Internal (Off - Board) LED Drivers
Description LED DVR 2CH TUNABLE WHITE / 1A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Samsung Semiconductor, Inc.
Series PMD
Package Tray
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 2
Voltage - Input (Min) 120VAC
Voltage - Input (Max) 277VAC
Voltage - Output 20 ~ 50V
Current - Output (Max) 1A
Power (Watts) 25 W
Dimming DALI
Features OTP, OVP, SCP
Ratings IP20
Temperature Range - Operating -20°C ~ 50°C
Efficiency 88%
Termination Style Terminal Block
Dimension 4.21" L x 3.01" W x 1.17" H (107.0mm x 76.4mm x 29.8mm)
Approval Agency CE, cUL
Mounting Type Chassis Mount
Weight 0.662 lb (300.28 g)
Other Names 1510-2295,SLP-DUA025DAWW
Standard Package 40
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1237329-SLP-DUA025DAWW
Ultra Librarian 3D Model Ultra Librarian SLP-DUA025DAWW CAD Model

Description

The Samsung LED driver with Win Source Part Number 1237329-SLP-DUA025DAWW is a constant current type power supply with a voltage output range of 20 ~ 50V and a power of 25 W.

  • Voltage Output Range: 20 ~ 50V
  • Power: 25 W
  • Current Output: 1A
  • Voltage Input Range: 120VAC to 277VAC
  • Features: OTP, OVP, and SCP
  • Mounting Type: Chassis Mounting
  • Efficiency: 88%
  • IP Rating: IP20
  • Lifecycle Status: Obsolete
  • Approval Agency: CE and cUL

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 21.6-36V 2.7A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 9.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 38-46V 2.28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 22-36V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 54V 5.95A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 7.5-15V 11.5A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess