EN
  • EN
  • DE

SI-N8T1856B0WW

Part No SI-N8T1856B0WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED WHITE 4000K ROUND CM 130MM / LED Lighting COBs Engines Modules LED Module series White, Neutral Round
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series CM 130mm G5
Package Bulk
Product Status Obsolete
Type LED Module
Color White, Neutral
CCT (K) 4000K
Configuration Round
Luminous Flux @ Current/Temperature 3310lm (Typ)
Current - Test 640mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 27.9V
Lumens/Watt @ Current - Test 186 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Features With Connector
Dimension 130.00mm Dia
Height 5.20mm
Lens Type Flat
Base Product Number SI-N8T1856
Other Names 1510-SI-N8T1856B0WW
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241612-SI-N8T1856B0WW
Ultra Librarian 3D Model Ultra Librarian SI-N8T1856B0WW CAD Model

Description

This LED module from Samsung Semiconductor, Inc. is part of the CM 130mm G5 series and is designed for use in LED lighting applications.

  • Configuration: Round
  • Viewing Angle: 120 degrees
  • Color: White, neutral
  • Forward Voltage: 27.9V
  • Current Test: 640mA
  • CCT: 4000K
  • Package: Bulk
  • Standard Package: 90 units
  • Height: 5.20mm
  • Lens Type: Flat
  • Wavelength: -
  • CRI: 80
  • Light Emitting Surface (LES): -
  • Dimension: 130.00mm diameter
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.41.0000
  • Other Names: 1510-SI-N8T1856B0WW
  • Base Product Number: SI-N8T1856
  • Product Status: Obsolete
  • Manufacturer: Samsung Semiconductor, Inc.

You May Also Be Interested in

JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess