EN
  • EN
  • DE

SI-N8T0754B0WW

Part No SI-N8T0754B0WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED WHITE 4000K ROUND CM 90MM / LED Lighting COBs Engines Modules LED Module series White, Neutral Round
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series CM 90mm G5
Package Bulk
Product Status Obsolete
Type LED Module
Color White, Neutral
CCT (K) 4000K
Configuration Round
Luminous Flux @ Current/Temperature 1240lm (Typ)
Current - Test 240mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 27.5V
Lumens/Watt @ Current - Test 188 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Features With Connector
Dimension 90.00mm Dia
Height 5.20mm
Lens Type Flat
Base Product Number SI-N8T0754
Other Names 1510-SI-N8T0754B0WW
Standard Package 180
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241609-SI-N8T0754B0WW
Ultra Librarian 3D Model Ultra Librarian SI-N8T0754B0WW CAD Model

Description

The SI-N8T0754B0WW is a LED module manufactured by Samsung Semiconductor, Inc.

  • Configuration: Round
  • Diameter: 90.00mm
  • Height: 5.20mm
  • Viewing Angle: 120°
  • CCT: 4000K
  • Lumens per Watt @ Current-Test: 188 lm/W
  • CRI: 80
  • Voltage-Forward (Vf): 27.5V
  • Current-Test: 240mA
  • Product Status: Obsolete
  • Alternative Part Number: 1510-SI-N8T0754B0WW
  • Manufacturer: Samsung Semiconductor, Inc.

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess