The Samsung SH-12A is a Hall effect sensor designed for various applications requiring precise magnetic field detection. It is known for its reliable performance and compact design, making it suitable for integration into a wide range of electronic systems.
Applications:
- Brushless DC (BLDC) motor control.
- Position detection in industrial equipment.
- Speed sensing in automotive applications.
- Proximity detection in consumer electronics.
- Robotics and automation systems.
Features:
- High sensitivity to magnetic fields.
- Low operating voltage (typically 3V to 5.5V).
- Digital output signal.
- Compact surface-mount package.
- Built-in reverse voltage protection.
- Fast response time.
Benefits:
- Precise and reliable magnetic field detection for accurate motor control.
- Improved efficiency in BLDC motor applications due to accurate rotor position feedback.
- Easy integration into existing electronic circuits due to its digital output and compact size.
- Enhanced system reliability with built-in protection features.
- Cost-effective solution for magnetic sensing needs.
The SH-12A operates by converting a magnetic field into a proportional voltage. When the magnetic field exceeds a predefined threshold, the sensor outputs a digital signal. This signal can then be used by a microcontroller or other electronic circuit to control a motor, detect a position, or perform other sensing functions.
Technical Specifications (Typical):
- Operating Voltage: 3V to 5.5V
- Output Type: Digital
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23 or similar
- Magnetic Sensitivity: Varies depending on variant
The Samsung SH-12A is a versatile and dependable Hall effect sensor suitable for a broad spectrum of applications where accurate magnetic field sensing is critical.