EN
  • EN
  • DE

SCP7PTF1HEL1PUN34E

Part No SCP7PTF1HEL1PUN34E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED / LED Lighting series White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH181B
Package Tape & Reel (TR)
Color White, Cool
CCT (K) 6500K
Flux @ 85°C, Current - Test 165lm (150lm ~ 180lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 163 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.4A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Dimension 0.093" L x 0.093" W (2.36mm x 2.36mm)
Height - Seated (Max) 0.019" (0.48mm)
Thermal Resistance of Package 2°C/W
Base Product Number SCP7PTF1
Standard Package 14,000
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240201-SCP7PTF1HEL1PUN34E
Ultra Librarian 3D Model Ultra Librarian SCP7PTF1HEL1PUN34E CAD Model

Description

The LH181B series from Samsung Semiconductor, Inc. is a white, cool colored LED lighting component that comes in tape & reel (TR) packaging with a standard package of 14,000.

  • Height: 0.019" (0.48mm)
  • Viewing Angle: 120°
  • Voltage Forward: 2.9V
  • Current - Test: 350mA
  • CCT: 6500K
  • Flux: 165lm (150lm ~ 180lm) @ 85°C, current - test
  • Lumens/Watt @ Current - Test: 163 lm/W
  • CRI: 70
  • Thermal Resistance of the Package: 2°C/W
  • Package: 2-SMD, no lead
  • HTSUS: 8541.41.0000
  • Base Product Number: SCP7PTF1

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess