EN
  • EN
  • DE

SC54412ACG-A04W

Part No SC54412ACG-A04W
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836823-SC54412ACG-A04W
Ultra Librarian 3D Model Ultra Librarian SC54412ACG-A04W CAD Model

Description

The SC54412ACG-A04W is a microcontroller unit (MCU) manufactured by Samsung. While specific details are scarce without access to proprietary datasheets, it likely belongs to a family of embedded processors designed for a range of applications requiring efficient processing and low power consumption. Generally, such microcontrollers integrate a CPU core, memory, and various peripherals to control and manage electronic systems.

Applications:

  • Consumer Electronics: Embedded in devices like remote controls, toys, and small appliances for control and automation.
  • Industrial Automation: Used in programmable logic controllers (PLCs), sensor networks, and motor control systems.
  • Automotive Systems: Integrated into electronic control units (ECUs) for managing functions like engine control, braking, and infotainment.
  • Medical Devices: Employed in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Internet of Things (IoT): Serves as the core controller in connected devices, enabling data collection, processing, and communication.

Features:

  • CPU Core: Likely based on an ARM Cortex-M series or similar low-power architecture.
  • Memory: Includes Flash memory for program storage and SRAM for data storage.
  • Timers/Counters: Provides precise timing and counting capabilities for control applications.
  • Communication Interfaces: Supports UART, SPI, I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Enables measurement of analog signals from sensors.
  • Digital-to-Analog Converter (DAC): Allows generation of analog output signals for control applications.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external hardware.
  • Low Power Consumption: Designed for battery-powered applications, minimizing energy usage.

Benefits:

  • Versatility: Suitable for a wide range of embedded applications.
  • Integration: Combines essential components into a single chip, reducing board space and cost.
  • Efficiency: Low-power design extends battery life in portable devices.
  • Connectivity: Communication interfaces facilitate data exchange with other devices.
  • Precision: Timers and ADCs enable accurate control and measurement.
  • Programmability: Flexible programming environment allows for customization and adaptation.

Additional Details:

The specific CPU clock speed, memory sizes, and peripheral configurations would be detailed in the device's datasheet. Samsung provides development tools and software libraries to support application development for their microcontrollers. Power management features are typically incorporated to optimize energy consumption in various operating modes. It's essential to consult the official documentation for precise specifications and programming guidelines. The "-A04W" suffix likely denotes a specific revision or configuration of the chip.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess