EN
  • EN
  • DE

SC32442BL-54

Part No SC32442BL-54
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019707-SC32442BL-54
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC32442BL-54 CAD Model

Description

The Samsung SC32442BL-54 is a sophisticated display driver integrated circuit (DDIC) designed for use in LCD panels, particularly in mobile devices and other portable electronic devices. This component plays a vital role in controlling the individual pixels on the display, enabling the presentation of high-quality images and video. It's engineered for optimal power efficiency, a critical feature for extending battery life in mobile applications.

Applications

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Other LCD display based devices

Features

  • High-Resolution Support: Designed to drive LCD panels with high resolutions, ensuring crisp and clear image quality.
  • Low Power Consumption: Optimized for power efficiency, prolonging battery life in portable devices.
  • Gamma Correction: Incorporates gamma correction circuitry to ensure accurate color reproduction and consistent image quality.
  • Integrated Memory: Features on-chip memory to store display data, reducing the need for external memory components.
  • Flexible Interface: Supports a variety of interface options, enabling seamless integration with different display controllers.

Benefits

  • Superior Image Quality: Delivers sharp, vibrant, and accurate images on LCD panels.
  • Extended Battery Life: Low power consumption translates to longer usage times for portable devices.
  • Reduced System Cost: Integrated memory and flexible interface options help minimize the overall system cost.
  • Enhanced System Reliability: Designed for robust performance and reliability in demanding mobile environments.

Additional Details

The SC32442BL-54 incorporates advanced display driving technologies to achieve high contrast ratios and wide viewing angles. It is typically packaged in a compact form factor to minimize the footprint on the circuit board. Its gamma correction capabilities ensure that the displayed images appear natural and lifelike, closely matching the intended colors and brightness levels. This DDIC is crucial for achieving the visual performance expected in modern mobile devices.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess