EN
  • EN
  • DE

SBM2000

Part No SBM2000
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 313908-SBM2000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBM2000 CAD Model

Description

The Samsung SBM2000 is a high-performance, solid-state drive (SSD) designed for use in a variety of applications, ranging from consumer electronics to industrial computing. It provides enhanced speed and reliability compared to traditional hard disk drives (HDDs).

Applications

  • Desktop and Laptop Computers: Used as a primary or secondary storage device to improve boot times, application loading, and overall system responsiveness.
  • Gaming Consoles: Offers faster game loading times and improved performance compared to standard HDDs.
  • Industrial PCs: Suitable for rugged environments due to its solid-state design, providing reliable storage for industrial applications.
  • Embedded Systems: Can be integrated into embedded systems requiring high-speed and reliable storage.
  • Servers: As a boot drive or caching layer to enhance server performance.

Features

  • High-Speed Data Transfer: Utilizes advanced NAND flash memory and controller technology for fast read and write speeds.
  • Solid-State Design: No moving parts, resulting in increased durability and resistance to shock and vibration.
  • Low Power Consumption: Consumes less power than traditional HDDs, extending battery life in portable devices.
  • Silent Operation: Operates silently due to the absence of mechanical components.
  • Advanced Error Correction: Includes error correction code (ECC) to ensure data integrity and prevent data corruption.
  • S.M.A.R.T. Support: Supports Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T.) for proactive monitoring of drive health.

Benefits

  • Improved System Performance: Significantly reduces boot times, application loading times, and file transfer speeds compared to HDDs.
  • Enhanced Reliability: Solid-state design provides greater resistance to physical damage and data loss.
  • Increased Energy Efficiency: Lower power consumption translates to longer battery life for laptops and reduced energy costs for desktops and servers.
  • Quiet Operation: Eliminates the noise associated with spinning platters and moving heads in traditional HDDs.
  • Longer Lifespan: NAND flash memory offers high endurance, ensuring a long operational lifespan.

Additional Details

The SBM2000 typically comes in various capacities, ranging from 120GB to 1TB or more. It uses a standard SATA interface for easy integration with existing systems. The NAND flash memory type and controller vary depending on the specific model and generation. Samsung SSDs are known for their high quality and performance, making the SBM2000 a reliable choice for demanding applications. The specific performance metrics (read/write speeds, IOPS) can be found on the product datasheet.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess