EN
  • EN
  • DE

S5PV210AAOLA4O

Part No S5PV210AAOLA4O
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028540-S5PV210AAOLA4O
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S5PV210AAOLA4O CAD Model

Description

The S5PV210AAOLA4O is a high-performance application processor designed by Samsung. It is based on the ARM Cortex-A8 architecture and is targeted for use in smartphones, tablets, and other embedded devices requiring significant processing power and multimedia capabilities.

Applications

  • Smartphones: Used as the main processor in smartphones, handling application processing, multimedia playback, and communication tasks.
  • Tablets: Powers tablet devices, enabling smooth performance for web browsing, gaming, and productivity applications.
  • Portable Media Players: Suitable for high-end portable media players, delivering high-quality audio and video playback.
  • Automotive Infotainment Systems: Can be used in automotive infotainment systems to provide navigation, entertainment, and connectivity features.
  • Industrial Control Panels: Used in industrial control panels requiring a powerful and reliable processor for human-machine interface (HMI) applications.

Features

  • ARM Cortex-A8 Processor: Based on the ARM Cortex-A8 core, providing efficient and powerful processing capabilities.
  • High Clock Speed: Operates at a high clock speed (typically 1GHz or more) for fast application execution.
  • Integrated Graphics Processing Unit (GPU): Includes a powerful GPU for smooth graphics rendering and video playback.
  • Multimedia Support: Supports a wide range of multimedia formats, including H.264, MPEG-4, and MP3.
  • Connectivity Options: Offers various connectivity options, including USB, HDMI, and memory card interfaces.

Benefits

  • High Performance: Provides high processing power for demanding applications.
  • Enhanced Multimedia Experience: Delivers smooth and high-quality multimedia playback.
  • Reduced Power Consumption: Designed for efficient power consumption, extending battery life in portable devices.
  • Flexible Connectivity: Supports a wide range of connectivity options for easy integration with other devices.
  • Compact Design: Enables smaller and lighter device designs.

Additional Details

The S5PV210AAOLA4O incorporates advanced power management features to optimize power consumption. It also supports various memory interfaces, including DDR2 and DDR3. The processor is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It's essential to consult the manufacturer's datasheet and application notes for detailed specifications, pinout diagrams, and software development guidelines.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess