EN
  • EN
  • DE

S3F8647XZZ-AO97

Part No S3F8647XZZ-AO97
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306988-S3F8647XZZ-AO97
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3F8647XZZ-AO97 CAD Model

Description

The S3F8647XZZ-AO97 is a 4-bit single-chip micro controller unit (MCU) manufactured by Samsung. This MCU is based on the SAM88RCRI architecture and is designed for a wide range of embedded applications requiring efficient processing and low power consumption. It incorporates a variety of integrated peripherals and memory options to suit diverse application needs.

Applications

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Industrial Control: Employed in basic industrial automation systems and control panels.
  • Home Automation: Suitable for simple home automation tasks like lighting control.
  • Security Systems: Can be used in basic security devices such as alarm systems.
  • Instrumentation: Applicable in low-end measurement and instrumentation devices.

Features

  • SAM88RCRI CPU Core: Offers efficient 4-bit processing capabilities.
  • Internal ROM/Flash Memory: Stores program code and data.
  • RAM: Provides temporary data storage during operation.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.
  • Timers/Counters: Offer timing and counting functions for various applications.
  • Interrupt Controller: Manages interrupt requests from peripherals and external sources.
  • Low-Power Modes: Conserves energy in battery-powered applications.
  • Serial Communication Interface: Enables communication with other devices via UART or similar protocols.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Easy to Program: Uses a standard programming environment for the SAM88RCRI architecture.
  • Reliable Performance: Ensures stable operation in various environmental conditions.

Additional Details

The S3F8647XZZ-AO97 microcontroller is designed for applications where low cost and low power consumption are critical. It typically operates at a relatively low clock frequency, making it suitable for simple control tasks. The device's ROM/Flash memory size and RAM capacity are limited, so it's important to choose it for applications that don't require extensive memory resources. The I/O ports can be configured as either inputs or outputs, allowing the MCU to interface with sensors, actuators, and other external devices. The built-in timers/counters can be used for generating PWM signals, measuring time intervals, and counting events. The serial communication interface enables communication with other devices, such as PCs, sensors, and other microcontrollers. The low-power modes help to reduce power consumption when the MCU is idle or performing non-critical tasks. This makes it suitable for battery-powered applications or applications where energy efficiency is important. Detailed specifications, including memory sizes, clock speed, and peripheral configurations, can be found in the device's datasheet. The S3F8647XZZ-AO97 is often used in high-volume consumer products where cost is a major consideration.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess