EN
  • EN
  • DE

S3C7054DG6-SO74

Part No S3C7054DG6-SO74
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306823-S3C7054DG6-SO74
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3C7054DG6-SO74 CAD Model

Description

The Samsung S3C7054DG6-SO74 is a 4-bit single-chip microcomputer. It is part of Samsung's S3C7 family of microcontrollers, which are widely used in various embedded applications. Due to the age of this component, finding precise and exhaustive documentation can be challenging, but it's possible to infer key characteristics based on the S3C7 family and similar era microcontrollers.

Applications:

  • Consumer Electronics: Used in basic electronic appliances and devices requiring simple control and processing.
  • Toy Manufacturing: Integrated into electronic toys for interactive features and control mechanisms.
  • Remote Controls: Employed in remote control units for TVs, DVD players, and other home entertainment systems.
  • Simple Automation Systems: Utilized in basic automation systems where straightforward control logic is required.

Features:

  • 4-Bit Microcontroller: Operates using a 4-bit architecture, suitable for applications with limited computational demands.
  • On-Chip ROM: Contains built-in Read-Only Memory for storing program code.
  • RAM: Includes Random Access Memory for data storage during operation.
  • I/O Ports: Provides Input/Output ports for interfacing with external devices and sensors.
  • Timer/Counter: Equipped with a timer/counter module for timing and counting functions.
  • Interrupt Handling: Supports interrupt handling for responding to external events and signals.

Benefits:

  • Low Cost: Offers a cost-effective solution for applications where advanced processing power is not required.
  • Compact Size: The single-chip design allows for integration into small and space-constrained devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Simple Programming: Easier to program compared to more complex microcontrollers, reducing development time and effort.
  • Reliable Performance: Provides reliable performance for basic control and processing tasks.

Additional Details:

Given that this is an older microcontroller, specific details such as clock speed, memory sizes, and exact pin configurations would necessitate accessing legacy datasheets or specialized databases. Its architecture would focus on efficient instruction execution for simple control tasks. The I/O ports would be configurable for both input and output, enabling interfacing with switches, LEDs, and other basic peripherals. The timer/counter module would allow for generating precise time delays and counting external events.

The S3C7054DG6-SO74 provides a foundational element for embedded systems requiring fundamental processing capabilities, balancing cost-effectiveness with essential features.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess