EN
  • EN
  • DE

UPD78F0533

Part No UPD78F0533
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277962-UPD78F0533
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0533 CAD Model

Description

The UPD78F0533 is a member of the 78K0/Lx3 series of microcontrollers manufactured by Renesas Electronics America. It is a single-chip 8-bit microcontroller featuring a high-speed and efficient CPU, integrated peripherals, and a wide range of operating voltages, making it suitable for various embedded control applications.

Applications:

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Motor control, sensor interfacing, and data acquisition systems.
  • Automotive: Dashboard displays, lighting control, and simple body electronics.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features:

  • CPU Core: 78K0 core with instruction set optimized for efficient code execution.
  • Memory: Integrated flash memory for program storage and RAM for data storage. The specific memory sizes depend on the specific variant of the UPD78F0533.
  • Timers: Multiple timers/counters for precise timing and event counting.
  • Serial Communication: UART, CSI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital values.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable applications.

Benefits:

  • Ease of Use: Simplified development and debugging due to the mature development environment.
  • Flexibility: Wide range of operating voltages and integrated peripherals for flexible application design.
  • Cost-Effectiveness: Integrated features and low power consumption contribute to cost-effectiveness in high-volume applications.
  • Reliability: Renesas is a reputable manufacturer known for producing reliable microcontrollers.

Additional Details:

The UPD78F0533 typically operates with a clock frequency up to 20 MHz. It includes power management features to minimize power consumption in various operating modes. The specific peripherals and memory configurations vary depending on the precise part number within the UPD78F0533 family. Developers can use Renesas' Integrated Development Environment (IDE) and debugging tools to develop and debug applications for the UPD78F0533.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1735 $61.7350
23+ $5.0647 $116.4881
36+ $4.9064 $176.6304
49+ $4.7482 $232.6618
63+ $4.5900 $289.1700
85+ $4.1153 $349.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess