EN
  • EN
  • DE

S3C6400X53-YB80

Part No S3C6400X53-YB80
Manufacturer Samsung
Catalog Embedded - Microprocessors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1168911-S3C6400X53-YB80
Categories Embedded - Microprocessors
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3C6400X53-YB80 CAD Model

Description

The Samsung S3C6400X53-YB80 is a high-performance application processor designed for a wide range of mobile and embedded applications. It is based on the ARM1176JZF-S core and offers a comprehensive set of peripherals and features, making it suitable for multimedia devices, industrial control systems, and other applications requiring significant processing power.

Applications

  • Mobile internet devices (MIDs)
  • Portable media players (PMPs)
  • Navigation devices
  • Industrial control systems
  • Point-of-sale (POS) terminals

Features

  • CPU Core: ARM1176JZF-S
  • Clock Speed: Up to 533MHz
  • Memory Interface: Supports DDR/DDR2 SDRAM and NAND flash memory
  • Display Interface: Integrated LCD controller with support for various display resolutions
  • Multimedia Capabilities: Hardware acceleration for video decoding (MPEG4, H.263, H.264) and encoding
  • Connectivity: USB 2.0 Host/Device, UART, SPI, I2C, and MMC/SD card interfaces
  • Audio: Integrated audio codec with support for multiple audio formats
  • Camera Interface: Supports CMOS image sensors
  • Operating System Support: Compatible with various operating systems, including Linux and Windows Embedded

Benefits

  • High Performance: The ARM1176JZF-S core provides sufficient processing power for demanding applications.
  • Multimedia Capabilities: Hardware-accelerated video decoding and encoding enhance multimedia performance.
  • Connectivity: A wide range of connectivity options facilitates integration with various peripherals and devices.
  • Display Support: The integrated LCD controller simplifies display integration.
  • Power Efficiency: Designed for low power consumption, making it suitable for portable devices.

Additional Details

The S3C6400X53-YB80 integrates a comprehensive set of peripherals, reducing the need for external components and simplifying system design. It supports various memory types, allowing developers to optimize memory configurations for specific applications. The advanced power management features minimize power consumption, extending battery life in portable devices. The availability of development tools and software libraries further simplifies the development process.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess