EN
  • EN
  • DE

S3C2413X26-YQ80

Part No S3C2413X26-YQ80
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306759-S3C2413X26-YQ80
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3C2413X26-YQ80 CAD Model

Description

The Samsung S3C2413X26-YQ80 is a 32-bit RISC microprocessor based on the ARM926EJ core. It is designed for a range of embedded applications where a balance of processing power and power efficiency is required. The integrated peripherals and memory interfaces make it well-suited for devices like portable media players and industrial control systems.

Applications

  • Portable Media Players (PMPs)
  • Personal Navigation Devices (PNDs)
  • Mobile Internet Devices (MIDs)
  • Industrial Control Systems
  • Embedded Systems

Features

  • ARM926EJ Core: Offers good performance for embedded applications.
  • LCD Controller: Integrated controller to directly drive LCD panels.
  • USB Host/Device: Supports USB connectivity for data transfer and device interfacing.
  • SD/MMC Host Controller: Enables usage with SD and MMC memory cards for storage.
  • NAND Flash Controller: Allows interfacing with NAND flash memory.
  • CMOS Image Sensor Interface (CISIF): Supports image capture from CMOS image sensors.
  • UART, SPI, and I2C Interfaces: Provides various serial communication interfaces.
  • Real-Time Clock (RTC): Keeps track of time.
  • Power Management Unit (PMU): Manages power consumption to optimize battery life.

Benefits

  • Optimized Performance: The ARM926EJ core is designed for efficient processing in embedded environments.
  • Low Power Consumption: Extends the operational time of battery-powered devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Memory Flexibility: Supports various types of memory.
  • Versatile Communication: Provides multiple options for interfacing with other devices.
  • Simplified Development: Software development tools are readily available.

Technical Details

The S3C2413X26-YQ80 operates with a clock speed of 266 MHz and features a 16 KB instruction cache and a 16 KB data cache. It includes a Memory Management Unit (MMU). The integrated LCD controller supports displays with resolutions up to 800x600 pixels. This processor is housed in a BGA (Ball Grid Array) package. Its core voltage is typically 1.2V, and the I/O voltage is 3.3V. It is aimed at applications requiring a versatile and energy-efficient processor.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,466 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess