EN
  • EN
  • DE

S1D2552X03-AO

Part No S1D2552X03-AO
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 304816-S1D2552X03-AO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D2552X03-AO CAD Model

Description

The Samsung S1D2552X03-AO is a display driver IC designed for use in various LCD panel applications. This integrated circuit is a key component in controlling the visual output of displays, enabling clear and vibrant images.

Applications

  • Mobile Phones
  • Portable Media Players
  • Digital Cameras
  • Small LCD Panels in Industrial Equipment
  • Wearable Devices

Features

  • Low Power Consumption: Optimizes battery life in portable devices.
  • High-Resolution Support: Capable of driving displays with detailed image quality.
  • Integrated Memory: Reduces the need for external components, saving space and cost.
  • Gamma Correction: Ensures accurate color reproduction.
  • Flexible Interface: Supports various display interface standards.

Benefits

  • Enhanced Display Performance: Provides sharp and clear images.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Improved Color Accuracy: Gamma correction ensures realistic color representation.
  • Easy Integration: Flexible interface simplifies design and implementation.

Additional Details

The S1D2552X03-AO typically operates within a specific voltage range, which should be verified in the product datasheet to ensure compatibility with the target application. Its compact size makes it suitable for space-constrained designs. This driver IC uses advanced technology to deliver efficient and reliable performance in a range of display-related applications. The specific resolution supported, power consumption figures, and interface types can be found in the official Samsung datasheet for this part.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess