EN
  • EN
  • DE

M471B5673FH0-CK0

Part No M471B5673FH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947739-M471B5673FH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5673FH0-CK0 CAD Model

Description

The Samsung M471B5673FH0-CK0 is a 2GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module) primarily used in laptops and other compact devices. This module serves as an upgrade to improve the overall performance and responsiveness of compatible systems.

Applications

  • Laptops: Specifically intended for use in laptops requiring DDR3L SODIMM memory.
  • Notebooks: Compatible with various notebook models that support DDR3L SODIMM modules.
  • Small Form Factor PCs: Can be used in small form factor desktop computers that utilize SODIMM memory.
  • All-in-One PCs: Suitable for upgrading the memory in all-in-one computer systems.

Features

  • 2GB Capacity: Provides adequate memory for basic computing tasks and light multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and heat generation.
  • SODIMM Form Factor: Compact design suitable for laptops and space-constrained systems.
  • 1600MHz Clock Speed: Ensures relatively fast data transfer rates for improved system performance.
  • PC3L-12800: Complies with the PC3L-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Improved Multitasking: Allows users to run multiple applications concurrently without significant performance degradation, especially beneficial for older systems.
  • Faster Application Loading: Reduces the time it takes to launch and load applications, thereby increasing productivity.
  • Enhanced System Responsiveness: Improves the overall responsiveness of the system, making it feel more efficient.
  • Reduced Power Consumption: DDR3L technology lowers power consumption, potentially extending battery life in laptops.
  • Increased System Stability: High-quality components and thorough testing ensure reliable performance and stability.

Additional Details

The Samsung M471B5673FH0-CK0 is manufactured using quality components and undergoes rigorous testing to ensure compatibility and reliability. It is designed to meet the basic computing needs of various systems and offers a cost-effective solution for improving performance in older machines. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The typical timings for this module are CL11, providing a balance between performance and stability. Before purchasing, ensure your system supports DDR3L SODIMM modules to avoid any compatibility issues.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess