EN
  • EN
  • DE

M470T5663FB3-CE7

Part No M470T5663FB3-CE7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950141-M470T5663FB3-CE7
Series *
Ultra Librarian 3D Model Ultra Librarian M470T5663FB3-CE7 CAD Model

Description

The Samsung M470T5663FB3-CE7 is a 2GB DDR2 800MHz SODIMM memory module designed to enhance the performance of laptop and notebook computers. This module provides a reliable and cost-effective solution for upgrading your system's memory, leading to improved multitasking and overall system speed. Samsung is known for its high-quality memory products, ensuring stable and dependable performance.

Applications

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems

Features

  • 2GB memory capacity
  • DDR2 technology
  • 800MHz clock speed
  • SODIMM form factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V operating voltage

Benefits

  • Improved System Performance: Upgrading to 2GB of DDR2 memory significantly improves system responsiveness, enabling smoother multitasking and faster application loading times.
  • Enhanced Multitasking: Users can run multiple applications simultaneously without experiencing performance slowdowns, thanks to the increased memory capacity.
  • Increased Productivity: Faster data access and processing contribute to enhanced productivity by reducing waiting times and streamlining workflows.
  • Easy Installation: The SODIMM form factor ensures a straightforward and hassle-free installation process in compatible laptops and notebooks.
  • Reliable Operation: Samsung memory modules are known for their quality and reliability, guaranteeing stable and dependable performance for your system.

Additional Details

The M470T5663FB3-CE7 module operates at a voltage of 1.8V, contributing to energy efficiency. It is a non-ECC (Error-Correcting Code) module, designed for general-purpose computing tasks. The 200-pin SODIMM design ensures compatibility with a broad range of laptop models that support DDR2 memory. The 800MHz clock speed facilitates rapid data transfer rates, making it an ideal upgrade for older systems aiming to enhance their performance. Its unbuffered design ensures direct communication with the system's memory controller, optimizing data access speeds.

You May Also Be Interested in

Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess