EN
  • EN
  • DE

RN73E1JT1300B

Part No RN73E1JT1300B
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088794-RN73E1JT1300B
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN73E1JT1300B CAD Model

Description

The RN73E1JT1300B is a precision thin film chip resistor manufactured by KOA Speer. It is designed for general purpose applications requiring tight tolerance and excellent stability.

Applications

  • General Purpose Electronics
  • Voltage Dividers
  • Current Sensing Circuits
  • Precision Amplifiers
  • Industrial Equipment

Features

  • High Precision: Tight tolerance of ±0.1%.
  • Excellent Stability: Low temperature coefficient of resistance (TCR).
  • Thin Film Construction: Provides superior performance compared to thick film resistors.
  • RoHS Compliant: Environmentally friendly.
  • Compact Size: Available in various case sizes to suit different applications.

Benefits

  • Accurate Circuit Performance: Ensures precise voltage and current control.
  • Stable Operation Over Temperature: Minimizes drift in resistance value due to temperature changes.
  • Long-Term Reliability: Provides consistent performance over the lifespan of the equipment.
  • Reduced Design Complexity: Simplifies circuit design due to its precision and stability.
  • Consistent and repeatable performance: The reliability of the resistor allows for more consistent performance between units in mass production.

Additional Details

The RN73E1JT1300B has a resistance value of 130 ohms. It's constructed using a high-quality thin film resistive element, resulting in excellent electrical characteristics. The resistor has a power rating determined by its case size, and it is designed to operate within a specified temperature range (typically -55°C to +155°C). The resistor is commonly used in circuits where accurate and stable resistance values are crucial. The 'E1' designation often refers to the physical size and power rating of the resistor. It conforms to industry standards and is suitable for automated assembly processes. The thin film construction offers better performance compared to thick film resistors due to its tighter tolerance and lower temperature coefficient.

You May Also Be Interested in

Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess