Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950238-M470T5663EHS-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M470T5663EHS-CF7 CAD Model

Description

The Samsung M470T5663EHS-CF7 is a 2GB DDR2-800MHz (PC2-6400) SODIMM memory module designed for use in laptops. It provides a reliable and effective way to increase the system's memory capacity, leading to improved performance and multitasking capabilities. This module adheres to industry standards, ensuring compatibility and stability.

Applications:

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features:

  • 2GB Capacity
  • DDR2 Technology
  • PC2-6400 (DDR2-800) Speed
  • 200-Pin SODIMM Form Factor
  • Double Data Rate Architecture
  • 800 MHz Clock Speed
  • Unbuffered
  • Non-ECC

Benefits:

  • Enhanced System Performance: Increases the amount of available memory, resulting in faster application loading times and smoother operation.
  • Improved Multitasking: Allows for running multiple applications simultaneously without experiencing performance degradation.
  • Increased Productivity: Boosts overall productivity by reducing waiting times and improving system responsiveness.
  • Reliable Operation: Samsung is a well-established manufacturer known for producing reliable and high-quality memory modules.
  • Simplified Installation: The SODIMM form factor allows for easy and straightforward installation in compatible laptop models.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 2GB
  • Speed: PC2-6400 (DDR2-800)
  • Form Factor: 200-Pin SODIMM
  • Error Checking: Non-ECC
  • Buffering: Unbuffered
  • Voltage: 1.8V

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ECAD model for 78.B2GD8.4000C
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
ECAD model for KSM48R40BS8-16MD
Elpida Memory
Rambus DRAM PC 800 mono
Need more? Email Us
ECAD model for EDR2518ABSE-8C
ATP Electronics, Inc.
MODULE DDR3L SDRAM 2GB 204SODIMM
Need more? Email Us
ECAD model for AW56P64B8BKK0M
Intel
Optane PMem 100 256GB
Need more? Email Us
ECAD model for NMA1XBD256GQS
Samsung
Rambus 64MB 800MHz
Need more? Email Us
ECAD model for 1872_MR16R0824AN1-CK8
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
ECAD model for 78.A2GCK.4010C
Micron Technology Inc.
DDR4-3200AA 2Gx72 NVDIMM 1Rx4 (16GB)
Need more? Email Us
ECAD model for MTA18ASF2G72XF1Z-3G2WP1AB
Micron Technology Inc.
PC133 16Mx72 ECC
Need more? Email Us
ECAD model for MT9LSDT1672AY-133G3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention