The Samsung M470T2953BY3-CD5 is a 1GB DDR2 SODIMM memory module designed for use in laptop computers and other small form factor systems. This memory module provides a performance boost by increasing the amount of available system memory, allowing for smoother multitasking and faster application loading times. The Samsung M470T2953BY3-CD5 offers a reliable and cost-effective way to upgrade the memory capacity of compatible devices.
Applications:
- Laptop computers
- Notebook computers
- Small form factor PCs
- Memory upgrades
- Embedded systems that support DDR2 SODIMM
Features:
- 1GB Memory Capacity
- DDR2 SDRAM Technology
- SODIMM (Small Outline Dual Inline Memory Module) Form Factor (200-Pin)
- PC2-5300 (DDR2 667MHz) Speed
- Unbuffered
- Non-ECC
- 1.8V Operating Voltage
Benefits:
- Improved System Performance: Increased memory capacity allows the system to handle more processes simultaneously, resulting in smoother and faster performance.
- Enhanced Multitasking: Users can run multiple applications and switch between them more efficiently without experiencing slowdowns.
- Faster Application Loading Times: Applications and files load more quickly due to the increased available memory.
- Cost-Effective Upgrade: DDR2 memory offers a relatively inexpensive way to improve the performance of older systems.
- Easy Installation: SODIMM modules are designed for easy installation in compatible laptops and other devices.
Additional Details:
The Samsung M470T2953BY3-CD5 operates at a voltage of 1.8V and is compatible with systems that support DDR2 SODIMM memory with a speed of 667MHz (PC2-5300). The 200-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form factor devices. This module is unbuffered, which means the memory controller directly accesses the memory chips. It is also non-ECC, meaning it does not have error correction capabilities. Before purchasing this memory module, it's crucial to verify compatibility with your system. Check your system's documentation or the manufacturer's website to ensure that it supports DDR2 SODIMM memory with a speed of 667MHz and a capacity of 1GB. Installing incompatible memory can cause system instability or prevent the system from booting.