EN
  • EN
  • DE

M393B5670EH1-CH9M4

Part No M393B5670EH1-CH9M4
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949566-M393B5670EH1-CH9M4
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5670EH1-CH9M4 CAD Model

Description

The Samsung M393B5670EH1-CH9M4 is a 4GB DDR3-1600MHz ECC Unbuffered DIMM (UDIMM) server memory module. This module is designed to provide reliable and high-performance memory for servers and workstations, ensuring data integrity and system stability.

Applications:

  • Servers: Ideal for entry-level servers and small business servers that require ECC memory for data protection.
  • Workstations: Suitable for professional workstations used for content creation, engineering, and scientific computing.
  • Small Business Servers: Offers reliable performance for file servers, print servers, and application servers in small business environments.
  • Home Servers: Can be used in home server setups where data integrity is important.

Features:

  • 4GB Capacity: Provides sufficient memory for various server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast and efficient data transfer.
  • 1600MHz Speed: Operates at a frequency of 1600MHz for quick memory access.
  • ECC Unbuffered DIMM (UDIMM): Features ECC (Error-Correcting Code) for detecting and correcting memory errors. The 'Unbuffered' design means the memory controller directly accesses the memory chips.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation in compatible systems.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents data corruption.
  • Improved System Stability: ECC reduces the risk of system crashes caused by memory errors.
  • Reliable Performance: Provides stable and consistent performance for demanding server and workstation workloads.
  • Easy Installation: Standard DIMM form factor allows for simple and straightforward installation.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability for small businesses and home users.

Additional Details:

This Samsung memory module adheres to industry standards for DDR3 memory. ECC UDIMMs are typically used in systems that require a moderate level of error protection without the added cost and complexity of fully buffered (registered) memory. It is crucial to ensure that the motherboard supports DDR3 1600MHz ECC UDIMMs before installation. Operating voltage is standard for DDR3 modules. The 240-pin DIMM connector ensures secure and stable connection to the motherboard.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess