EN
  • EN
  • DE

UJA1075ATW/3V3/WD

Part No UJA1075ATW/3V3/WD
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH-SPEED CAN/ LIN CORE SYSTEM / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Bulk
Product Status Active
Applications Automotive
Interface CAN, LIN
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Type Surface Mount
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 841332-UJA1075ATW/3V3/WD
Ultra Librarian 3D Model Ultra Librarian UJA1075ATW/3V3/WD CAD Model

Description

The NXP UJA1075ATW/3V3/WD is a cutting-edge system basis chip that serves as a foundation for automotive applications requiring a secure and reliable interface between the microcontroller and the vehicle's network. This high-performance chip integrates a number of critical functions, including a CAN transceiver, voltage regulator, and watchdog, all designed to operate at a supply voltage of 3.3V, which is ideal for low-power operations.

Key Features

  • High-Speed CAN Transceiver: The UJA1075ATW/3V3/WD supports the Controller Area Network (CAN) protocol for fast and efficient communication within the vehicle's network.
  • Voltage Regulator: The integrated voltage regulator ensures stable power supply to the microcontroller and other connected peripherals, enhancing system reliability.
  • Watchdog Functionality: The built-in watchdog timer monitors the system's operation and can reset the microcontroller in case of a malfunction, greatly improving system safety.
  • Low-Power Mode: With its low-power mode capabilities, the chip significantly reduces power consumption when the vehicle is in idle state, contributing to energy efficiency.
  • Protection Features: The UJA1075ATW/3V3/WD includes various protection mechanisms such as thermal protection, short-circuit protection, and voltage monitoring to safeguard the system against potential damage.

Applications

The versatility of the NXP UJA1075ATW/3V3/WD makes it suitable for a wide range of automotive applications, including body control modules, gateway modules, and various sensor interfaces. Its robust design ensures reliable performance in the harsh environmental conditions typically found in automotive settings.

Integration and Compatibility

Designed with integration in mind, the UJA1075ATW/3V3/WD is compatible with various microcontrollers, facilitating seamless communication and control within the vehicle's electronic systems. Its small footprint and minimal external component requirement make it an excellent choice for space-constrained automotive applications.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,511 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess