EN
  • EN
  • DE

M393B5273BH1-CH904

Part No M393B5273BH1-CH904
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949439-M393B5273BH1-CH904
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5273BH1-CH904 CAD Model

Description

The Samsung M393B5273BH1-CH904 is a 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module, optimized for high-performance and reliable operation in server environments. Operating at 1333MHz (PC3-10600), it integrates ECC (Error-Correcting Code) functionality, ensuring data integrity and system stability. This module serves as a suitable upgrade or replacement option for server systems requiring DDR3 RDIMM memory.

Applications

  • Servers requiring DDR3 ECC Registered DIMM memory
  • Virtualization platforms
  • Cloud computing infrastructure
  • Database servers

Features

  • 4GB capacity
  • DDR3 technology
  • 1333MHz clock speed (PC3-10600)
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin DIMM
  • Operating Voltage: 1.5V

Benefits

  • Increased server performance and efficiency
  • Enhanced data integrity with ECC, preventing data corruption and system errors
  • Simplified installation as a standard DDR3 RDIMM
  • Improved system stability and reliability
  • Cost-effective solution for expanding server memory capacity

Additional Details

The M393B5273BH1-CH904 is compliant with JEDEC standards. It is specifically designed for server systems requiring DDR3 ECC Registered DIMM memory. Using the wrong memory type can lead to system instability or failure. Always consult your server documentation for compatibility information. RDIMMs, like this one, are crucial in environments where data accuracy is paramount and system uptime is critical, such as financial institutions, healthcare providers, and e-commerce platforms.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess