Microchip Technology SST39WF1601-90-4C-B3KE Flash Memory
The SST39WF1601-90-4C-B3KE is a high-performance, dual-bank flash memory device from Microchip Technology, designed for a wide range of applications that require reliable and fast non-volatile memory storage. This versatile flash memory chip boasts a storage capacity of 16 Mbit and utilizes a flexible x16 parallel interface for efficient data handling.
Key Features
- Memory Capacity: 16 Mbit, organized into two independent memory banks for efficient data management.
- Performance: Fast read and write operations with an access time of 90 ns, enabling quick data retrieval and storage.
- Operating Voltage: Supports a wide range of operating voltages from 2.7V to 3.6V, making it suitable for various power environments.
- Operating Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Endurance: High endurance with a minimum of 100,000 erase and program cycles per block, ensuring long-term reliability.
- Data Retention: Offers a data retention period of at least 20 years, providing a stable storage solution over time.
- Programming: Sector and block erase capabilities, along with chip-erase function for full memory erasure.
- Security: Features a hardware-based write protection to prevent accidental data modification or deletion.
- Package: Available in a 48-ball TFBGA (Thin Fine-Pitch Ball Grid Array) package for compact and robust integration into various hardware designs.
Applications
The SST39WF1601-90-4C-B3KE flash memory is ideal for a range of applications that demand high-speed data access and non-volatile memory storage. It is commonly used in:
- Embedded systems
- Telecommunications equipment
- Industrial control systems
- Medical devices
- Consumer electronics
- Automotive electronics
With its robust design and proven durability, the SST39WF1601-90-4C-B3KE from Microchip Technology is a reliable choice for designers and engineers looking to incorporate a high-quality flash memory solution into their products.