EN
  • EN
  • DE

M393B2G70CH0-YK0

Part No M393B2G70CH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948399-M393B2G70CH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70CH0-YK0 CAD Model

Description

The Samsung M393B2G70CH0-YK0 is a 16GB DDR3-1600 ECC Registered DIMM (RDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides a reliable and high-capacity solution for increasing system memory capacity and improving overall performance. Registered DIMMs are typically used in servers that require higher memory capacity and improved signal integrity.

Applications:

  • Servers
  • High-performance computing
  • Virtualization environments
  • Database servers
  • Enterprise applications

Features:

  • 16GB capacity
  • DDR3-1600 (PC3-12800) speed
  • ECC Registered (RDIMM) for enhanced data integrity and stability
  • 240-pin DIMM
  • 1.5V operating voltage

Benefits:

  • Increased system memory capacity for improved multitasking and application performance.
  • Registered ECC (RDIMM) ensures data integrity and improves signal stability, reducing the risk of data corruption and system crashes, especially in high-density memory configurations.
  • DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
  • Designed for servers requiring high memory capacity and reliability.
  • Low voltage operation reduces power consumption and heat dissipation.

Additional Details:

The M393B2G70CH0-YK0 module utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The Registered ECC (RDIMM) feature includes a register that buffers the address and control signals, reducing the electrical load on the memory controller and allowing for higher memory capacities. It also detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, helping to reduce power consumption and heat generation within the system. This memory module is specifically designed to meet the rigorous demands of enterprise environments where reliability, performance, and capacity are crucial factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity. RDIMMs are generally used in server environments to support higher memory densities and maintain signal integrity.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess