EN
  • EN
  • DE

M393B1K73CHD-YH9

Part No M393B1K73CHD-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949251-M393B1K73CHD-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K73CHD-YH9 CAD Model

Description

The Samsung M393B1K73CHD-YH9 is a 8GB DDR3-1866 Registered ECC server memory module. Designed for high-performance computing environments, this module offers enhanced reliability and stability for demanding server applications.

Applications:

  • Servers
  • Workstations
  • Cloud computing platforms
  • Data centers
  • High-performance computing systems

Features:

  • 8GB capacity
  • DDR3 technology
  • Operating frequency of 1866MHz
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V voltage
  • CL13 CAS Latency
  • Lead-Free

Benefits:

  • Increased server performance due to faster data transfer rates.
  • Improved system stability through ECC error correction, reducing the risk of data corruption.
  • Enhanced reliability for mission-critical applications.
  • Higher memory density allows for running more applications and virtual machines.
  • Reduced downtime due to memory-related errors.

Additional Details:

The M393B1K73CHD-YH9 utilizes a 240-pin DIMM form factor, making it compatible with a wide range of server motherboards that support DDR3 Registered ECC memory. The module operates at a voltage of 1.5V, contributing to energy efficiency. The ECC functionality detects and corrects single-bit errors, which are common in high-density memory environments. This feature is crucial for maintaining data integrity and preventing system crashes. The module's 1866MHz operating frequency and CL13 latency provide a balance between speed and responsiveness, making it suitable for a variety of server workloads. Samsung's high manufacturing standards ensure that this memory module delivers consistent performance and long-term reliability. This module is built with lead-free components, making it environmentally friendly and compliant with RoHS standards. It supports advanced memory management features, enabling efficient allocation of memory resources. The Samsung M393B1K73CHD-YH9 is an excellent choice for businesses looking to upgrade their server infrastructure and improve overall system performance.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess