EN
  • EN
  • DE

M393B1K70CH0-CH9

Part No M393B1K70CH0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949264-M393B1K70CH0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70CH0-CH9 CAD Model

Description

The Samsung M393B1K70CH0-CH9 is an 8GB DDR3-1333 Registered ECC server memory module, designed to enhance the performance and stability of server systems. This module provides a reliable and efficient solution for demanding computing environments.

Applications:

  • Server systems
  • Data centers
  • Cloud computing platforms
  • Virtualization environments
  • High-performance computing

Features:

  • 8GB capacity
  • DDR3 technology
  • 1333MHz operating frequency
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM form factor
  • 1.5V operating voltage
  • CAS Latency CL9

Benefits:

  • Improved server performance through faster data access
  • Enhanced system stability due to ECC error correction
  • Increased reliability for critical server applications
  • Greater memory capacity for demanding workloads
  • Reduced downtime from memory-related errors

Additional Details:

The Samsung M393B1K70CH0-CH9 is a 240-pin DDR3 Registered ECC DIMM specifically designed for server applications. The module operates at a frequency of 1333MHz and has a capacity of 8GB. The ECC feature detects and corrects single-bit errors, which are crucial for maintaining data integrity and system stability in server environments. With a CAS latency of CL9, this memory module provides a balance between speed and responsiveness. The module operates at a voltage of 1.5V, which helps to reduce power consumption and heat generation, making it an energy-efficient choice for servers. Samsung’s rigorous manufacturing standards ensure that this memory module delivers consistent performance and long-term reliability. The module is compatible with a wide range of server motherboards that support DDR3 Registered ECC memory. It is an excellent choice for upgrading existing server systems or building new ones that require high performance and reliability. The memory module is designed to handle heavy workloads and provide the necessary bandwidth to support demanding applications. By installing the M393B1K70CH0-CH9, you can improve your server's overall performance and reduce the risk of data corruption. Its robust design ensures that it can withstand the rigors of continuous operation in a data center environment. This Samsung memory module offers a cost-effective solution for enhancing the performance and reliability of your server infrastructure.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess