EN
  • EN
  • DE

M393B1G70DB0-YK0

Part No M393B1G70DB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948328-M393B1G70DB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1G70DB0-YK0 CAD Model

Description

The Samsung M393B1G70DB0-YK0 is an 8GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module designed for use in servers and high-performance workstations. It provides Error Correction Code (ECC) functionality for improved data integrity and reliability, making it ideal for mission-critical applications.

Applications

  • Servers: Enhances performance and stability in enterprise servers, ensuring reliable data processing.
  • Workstations: Supports demanding applications in professional workstations, such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Provides reliable and error-free memory for critical applications and services in data centers.
  • Cloud Computing: Supports virtual machines and resource-intensive workloads in cloud computing environments.
  • Financial Institutions: Ensures data accuracy and system stability for financial servers and trading platforms.

Features

  • Capacity: 8GB module, providing ample memory for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for high data transfer rates and improved performance.
  • ECC (Error Correction Code): Includes ECC functionality to detect and correct memory errors, ensuring data integrity.
  • Registered DIMM (RDIMM): Registered design enhances signal integrity and allows for greater memory capacity in server environments.
  • Speed: Operates at 1600MHz, providing fast and efficient data access.

Benefits

  • Enhanced Data Integrity: ECC functionality protects against memory errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design ensures reliable performance and stability, even in demanding server environments.
  • Increased Performance: High data transfer rates and large capacity enhance application responsiveness and overall system speed.
  • Reduced Downtime: ECC memory minimizes the risk of system crashes due to memory errors, leading to less downtime.
  • Cost-Effective: Provides a balance of performance, reliability, and cost, making it a suitable choice for a wide range of server and workstation applications.

Additional Details

The M393B1G70DB0-YK0 module adheres to industry-standard specifications for DDR3 RDIMM memory. It is designed for compatibility with a wide range of motherboards and systems that support DDR3 memory. The module's ECC functionality makes it particularly well-suited for mission-critical applications where data integrity is paramount. The specific timings and operational parameters may vary slightly depending on the motherboard or system configuration. This memory module offers a reliable solution for maintaining system stability and data accuracy in demanding computing environments.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess