EN
  • EN
  • DE

M393AAG40M32-CAECO

Part No M393AAG40M32-CAECO
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 16Gx72 ECC Reg/RDIMM 2S2Rx4 (128GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946035-M393AAG40M32-CAECO
Series *
Ultra Librarian 3D Model Ultra Librarian M393AAG40M32-CAECO CAD Model

Description

The Samsung M393AAG40M32-CAECO is a 128GB DDR5 ECC Registered DIMM (RDIMM) memory module designed for the latest generation of servers and high-performance computing applications. It provides substantial memory capacity and enhanced performance, leveraging the advanced features of DDR5 technology to meet the growing demands of modern workloads.

Applications

  • Next-Generation Servers: Primary memory for cutting-edge server platforms, maximizing performance and efficiency.
  • High-Performance Computing (HPC): Enabling complex simulations, modeling, and data analysis in scientific and engineering fields.
  • Artificial Intelligence (AI): Supporting AI and machine learning workloads with large memory capacity and high bandwidth.
  • Data Centers: Providing high-density memory solutions for data centers to optimize resource utilization and performance.
  • Cloud Computing: Powering cloud infrastructure with reliable and high-performance memory modules.

Features

  • 128GB Capacity: Provides a massive 128GB storage capacity, suitable for memory-intensive applications.
  • DDR5 Technology: Utilizes DDR5 (Double Data Rate 5) technology, offering significantly higher data transfer rates and improved power efficiency compared to DDR4.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for superior data integrity and reliability, and is registered for enhanced signal stability.
  • High Bandwidth: Delivers exceptional bandwidth for demanding workloads, ensuring fast data access and processing.
  • 288-Pin DIMM: Standard 288-pin Dual Inline Memory Module (DIMM) form factor for easy installation in compatible systems.
  • On-Die ECC: Features on-die ECC for improved error detection and correction capabilities.

Benefits

  • Unparalleled Performance: DDR5 technology offers a significant performance boost, enabling faster processing and reduced latency for demanding applications.
  • Enhanced Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • Increased System Reliability: Registered DIMM design enhances signal stability, especially in high-density memory configurations.
  • Improved Power Efficiency: DDR5 technology is more power-efficient than DDR4, reducing energy consumption and operating costs.
  • Optimized for Future Workloads: Provides the necessary memory capacity and performance for handling emerging workloads such as AI and HPC.

Additional Details

The M393AAG40M32-CAECO module is designed to meet the evolving needs of server and high-performance computing environments. It offers a combination of massive capacity, exceptional speed, and enhanced reliability. The module is compliant with JEDEC standards. Samsung's rigorous testing and quality control processes ensure that each module meets the highest standards for performance and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 128GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess