EN
  • EN
  • DE

M393A5143DB0-CRC

Part No M393A5143DB0-CRC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2400T 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946994-M393A5143DB0-CRC
Series *
Ultra Librarian 3D Model Ultra Librarian M393A5143DB0-CRC CAD Model

Description

The Samsung M393A5143DB0-CRC is a 4GB DDR4-2400 Registered ECC DIMM, primarily intended for use in servers and workstations where data integrity and stability are paramount.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing
  • Virtualization environments

Features:

  • 4GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • Registered ECC (Error-Correcting Code)
  • 288-pin DIMM
  • 1.2V operating voltage
  • Single Rank

Benefits:

  • Increased system performance with faster memory access
  • Improved data reliability due to ECC error correction
  • Enhanced system stability, reducing the risk of crashes and data corruption
  • Lower power consumption compared to older memory technologies
  • Cost-effective memory upgrade solution

Additional Details:

The M393A5143DB0-CRC module is designed to meet the rigorous demands of server and workstation environments. The Registered ECC feature provides a crucial layer of protection against memory errors, ensuring data integrity and preventing system instability. The 2400MHz clock speed allows for efficient data transfer, improving overall system responsiveness. The module operates at a low voltage of 1.2V, which helps to reduce power consumption and heat generation, making it suitable for densely populated server environments.

This memory module is compatible with a wide range of servers and workstations that support DDR4 Registered ECC DIMMs. It is important to verify compatibility with the motherboard specifications, including the supported memory capacity, speed, and ECC requirements, prior to installation. The M393A5143DB0-CRC provides a reliable and cost-effective way to improve system performance and ensure data integrity in demanding applications such as database management, scientific computing, and virtualization.

You May Also Be Interested in

Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess