The Samsung M393A2K40CB1-CTD is a 16GB DDR4-2666MHz Registered DIMM (RDIMM) designed for servers and workstations. This module offers a balance of capacity and performance, making it suitable for various enterprise applications.
Applications:
- Servers
- Workstations
- Data Centers
- Cloud Computing
- Virtualization
Features:
- 16GB Capacity
- DDR4 Technology
- 2666MHz Clock Speed
- RDIMM Form Factor (288-pin)
- Registered Memory
- ECC (Error Correcting Code)
- 1.2V Low Voltage Operation
Benefits:
- Sufficient Capacity: 16GB provides adequate memory for many server and workstation workloads.
- Improved Performance: DDR4 technology offers faster data transfer rates compared to DDR3.
- Enhanced Reliability: ECC memory detects and corrects single-bit errors, preventing data corruption and system instability.
- Increased Stability: Registered memory improves signal integrity, enhancing system stability, especially in configurations with multiple memory modules.
- Lower Power Consumption: 1.2V operation reduces power consumption and heat generation.
Additional Details:
The Samsung M393A2K40CB1-CTD is built with high-quality Samsung DRAM chips and undergoes rigorous testing to ensure reliability and compatibility. The RDIMM design improves signal integrity, allowing for stable performance in server and workstation environments. It's designed to meet JEDEC standards and is intended for use in enterprise environments demanding reliable memory for critical applications. The part utilizes a x4 based component organization.