EN
  • EN
  • DE

M393A2K40BB1-CRC0Q

Part No M393A2K40BB1-CRC0Q
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946923-M393A2K40BB1-CRC0Q
Series *
Ultra Librarian 3D Model Ultra Librarian M393A2K40BB1-CRC0Q CAD Model

Description

The Samsung M393A2K40BB1-CRC0Q is a 16GB DDR4-2400 Registered ECC DIMM. It's designed for use in servers and high-end workstations requiring large memory capacity and high reliability.

Applications:

  • Server systems
  • High-performance workstations
  • Cloud computing infrastructure
  • Data centers
  • Virtualization environments

Features:

  • 16GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • Registered ECC (Error-Correcting Code) functionality
  • 288-pin DIMM form factor
  • 1.2V operating voltage
  • Dual Rank

Benefits:

  • Increased memory capacity for demanding applications
  • Improved system stability and data integrity through ECC
  • Enhanced performance due to faster data transfer rates
  • Reduced power consumption
  • Higher reliability for critical workloads

Additional Details:

The M393A2K40BB1-CRC0Q module is constructed using high-quality components to ensure long-term reliability. The ECC functionality provides a crucial layer of protection against memory errors, which can lead to system crashes or data corruption. The module's 2400MHz clock speed delivers a significant performance boost compared to older memory technologies. The 1.2V operating voltage helps to reduce power consumption and heat generation, making it suitable for use in densely packed server environments.

This memory module is compatible with a wide range of servers and workstations that support DDR4 Registered ECC DIMMs. It is important to verify compatibility with the motherboard specifications, including the supported memory capacity, speed, and ECC requirements, prior to installation. The M393A2K40BB1-CRC0Q provides a cost-effective way to increase memory capacity and improve system performance in demanding applications such as database management, scientific computing, and virtualization.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess