EN
  • EN
  • DE

M392B5673GB0-CF8

Part No M392B5673GB0-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949917-M392B5673GB0-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5673GB0-CF8 CAD Model

Description

The Samsung M392B5673GB0-CF8 is a 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module. Designed to enhance the performance and reliability of server systems, this module offers error correction and stability for demanding workloads.

Applications:

  • Server systems in data centers
  • Virtualization environments
  • Cloud computing platforms
  • Enterprise database applications
  • High-performance workstations

Features:

  • 4GB Capacity: Provides a sufficient amount of memory for running server applications and handling moderate datasets.
  • DDR3 Technology: Leverages DDR3 technology for faster data transfer rates and improved performance.
  • ECC Registered: Incorporates Error-Correcting Code (ECC) to detect and correct single-bit memory errors, ensuring data reliability. The 'Registered' component buffers commands to maintain signal integrity.
  • PC3-10600R: Operates at a speed of 1333MHz, delivering adequate bandwidth for most server applications.
  • 240-Pin DIMM: Standard DIMM form factor ensures broad compatibility with server motherboards.
  • Samsung Quality: Manufactured with high-quality components and stringent testing processes to ensure reliability and durability.

Benefits:

  • Improved Server Performance: Enhances overall server responsiveness and efficiency, allowing for faster data processing and application execution.
  • Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption due to memory errors.
  • Increased Stability: The registered design enhances signal stability, making the module suitable for demanding server environments.
  • Reduced Downtime: Minimizes the risk of memory-related failures, reducing server downtime and maintenance costs.
  • Scalability: Allows for memory upgrades to meet increasing server demands and workload requirements.

Additional Details:

The Samsung M392B5673GB0-CF8 is designed to meet the requirements of modern server environments where data integrity and system stability are critical. The ECC Registered feature is particularly important for applications such as financial transactions, scientific research, and medical records. This memory module is compatible with servers that support DDR3 ECC Registered DIMMs operating at 1333MHz. Always consult your server's documentation to verify compatibility before purchasing. The Samsung M392B5673GB0-CF8 provides a reliable memory solution for demanding server applications.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess