EN
  • EN
  • DE

M392B5170FM0-YH9

Part No M392B5170FM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948598-M392B5170FM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5170FM0-YH9 CAD Model

Description

The Samsung M392B5170FM0-YH9 is a 4GB DDR3-1333 Registered ECC DIMM (RDIMM). This memory module is designed for use in servers and workstations where data integrity and system stability are paramount. The ECC (Error-Correcting Code) functionality ensures that single-bit errors are detected and corrected, preventing data corruption and system crashes.

Applications

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers

Features

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered Dual Inline Memory Module)
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: ECC (Error-Correcting Code)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • CAS Latency: Typically CL9
  • Registered: Includes a register to improve signal integrity and stability in server environments

Benefits

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system crashes by correcting single-bit memory errors.
  • Improved System Stability: Ensures stable operation in demanding server and workstation environments, reducing the risk of downtime.
  • Increased System Performance: Provides faster data access and improved overall system responsiveness.
  • High Reliability: Designed for continuous operation in mission-critical applications.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 RDIMM memory.

Additional Details

The M392B5170FM0-YH9 module uses a 240-pin RDIMM form factor, which is standard for servers and workstations. The registered design helps to improve signal integrity and stability, especially in systems with multiple memory modules. The ECC functionality is crucial in applications where data integrity is critical, such as financial transactions, scientific simulations, and database management. Samsung is a leading manufacturer of memory products, known for their quality and performance. This module undergoes rigorous testing to ensure it meets high standards of reliability and compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess