EN
  • EN
  • DE

M392B1K73DM0-CH9

Part No M392B1K73DM0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949422-M392B1K73DM0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M392B1K73DM0-CH9 CAD Model

Description

The Samsung M392B1K73DM0-CH9 is an 8GB DDR3-1333 ECC Unbuffered DIMM (UDIMM). Designed for use in high-performance desktop PCs, workstations, and entry-level servers, this memory module provides a balance of speed, capacity, and data integrity through its Error-Correcting Code (ECC) functionality. Its unbuffered design helps reduce latency, making it ideal for applications that require fast response times.

Applications:

  • High-Performance Desktops: Suitable for demanding tasks such as gaming, video editing, and graphic design.
  • Workstations: Used in professional environments for CAD, simulations, and software development.
  • Entry-Level Servers: Can be implemented in small business servers requiring reliable memory.
  • Scientific Computing: Applications involving data analysis and modeling benefit from ECC’s data integrity.

Features:

  • 8GB Capacity: Ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 technology for efficient performance and lower power consumption compared to older DDR2 modules.
  • 1333MHz Speed: Provides a clock speed of 1333MHz for fast data access.
  • ECC Unbuffered: ECC helps detect and correct internal data corruption, and the unbuffered design ensures lower latency for quicker response times.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor, ensuring compatibility with a wide range of systems.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V.

Benefits:

  • Improved Performance: Boosts system responsiveness, especially when multitasking or running memory-intensive applications.
  • Data Integrity: ECC functionality ensures reliable data processing and reduces the risk of data corruption.
  • Cost-Effectiveness: Offers a balance of performance and cost for desktop and workstation upgrades.
  • Reduced Latency: Unbuffered design ensures quicker data access for improved system responsiveness.
  • Enhanced Stability: ECC helps minimize system crashes caused by memory errors.

Additional Details:

The M392B1K73DM0-CH9 module is built with high-quality components to ensure long-term reliability and stability. It is designed to meet the demands of modern desktop and workstation environments. It is compatible with a wide range of motherboards that support DDR3 ECC Unbuffered DIMMs and its JEDEC standard compliance ensures compatibility with other industry-standard components.

This memory module is an excellent choice for upgrading existing systems or building new desktops and workstations requiring reliable memory with error correction and lower latency. It is particularly well-suited for applications where data accuracy is critical, such as financial analysis, scientific research, and content creation.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess