EN
  • EN
  • DE

M392B1K70EB0-YH9

Part No M392B1K70EB0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949198-M392B1K70EB0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M392B1K70EB0-YH9 CAD Model

Description

The Samsung M392B1K70EB0-YH9 is an 8GB DDR3 ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance workstations. This module provides a balance of capacity and speed for demanding applications.

Applications

  • Servers
  • Workstations
  • Virtualization
  • Cloud Computing
  • Data Centers

Features

  • Capacity: 8GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: DDR3-1600 (PC3-12800)
  • ECC: Yes (Error-Correcting Code)
  • Rank: 1Rx4 (Single Rank x4)
  • Voltage: 1.5V
  • Buffered/Registered: Yes

Benefits

  • Improved Server Performance: The 8GB capacity allows servers to handle a moderate amount of workloads and virtual machines.
  • Enhanced Data Reliability: ECC memory detects and corrects single-bit errors, which helps prevent data corruption and system crashes in mission-critical server environments.
  • Faster Data Transfer Rates: DDR3-1600 speed provides high bandwidth and efficient data processing.
  • Increased System Stability: Registered DIMMs enhance signal integrity, which minimizes the risk of system errors and downtime.
  • Optimized for Virtualization: Sufficient memory capacity allows for improved resource allocation in virtualized environments.

Additional Details

The Samsung M392B1K70EB0-YH9 is manufactured with high-quality components and is tested to ensure reliability and compatibility. It adheres to JEDEC standards for compatibility with various server platforms. The single-rank configuration helps improve memory access times and overall system performance. Its ECC functionality is vital in environments where data integrity is paramount. Registered memory helps to stabilize signals, which is important for servers with multiple memory modules installed.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess