The Samsung M392B1G73DB0-CK0 is an 8GB DDR3-1600 ECC Unbuffered DIMM (UDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides a reliable and cost-effective solution for increasing system memory capacity and improving overall performance.
Applications:
- Servers
- Workstations
- High-performance computing
- Memory intensive applications such as virtualization
Features:
- 8GB capacity
- DDR3-1600 (PC3-12800) speed
- ECC (Error Correcting Code) for data integrity
- Unbuffered DIMM (UDIMM) form factor
- 240-pin DIMM
- 1.5V operating voltage
Benefits:
- Increased system memory capacity for improved multitasking and application performance.
- ECC functionality ensures data integrity, preventing data corruption and system crashes.
- DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
- UDIMM form factor makes it compatible with a wide range of servers and workstations.
- Low voltage operation reduces power consumption and heat dissipation.
Additional Details:
The M392B1G73DB0-CK0 module utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The ECC feature is crucial for server environments where data integrity is paramount. It detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, helping to reduce power consumption and heat generation within the system. Its 240-pin UDIMM design ensures compatibility with a variety of server and workstation motherboards that support DDR3 memory. This memory module is specifically designed to meet the demands of enterprise environments where reliability, performance and capacity are crucial factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity.