EN
  • EN
  • DE

M391A4G43MB1-CTD

Part No M391A4G43MB1-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946356-M391A4G43MB1-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M391A4G43MB1-CTD CAD Model

Description

The Samsung M391A4G43MB1-CTD is a 32GB DDR4 3200MHz SODIMM memory module. Designed for high-performance laptops, small form factor PCs, and embedded systems, this module offers a balance of capacity and speed. Its primary use is to increase system memory, allowing for more applications to run simultaneously and improving overall system responsiveness.

Applications

  • High-performance laptops
  • Small form factor PCs
  • Embedded systems
  • Industrial computers
  • All-in-one PCs

Features

  • 32GB Capacity
  • DDR4 Technology
  • 3200MHz Speed
  • SODIMM Form Factor
  • 260-Pin
  • 1.2V Voltage

Benefits

  • Increased Multitasking Capability: 32GB capacity allows users to run multiple applications and processes simultaneously without experiencing performance slowdowns.
  • Faster Data Transfer: 3200MHz speed enables quick data access, improving overall system responsiveness and reducing load times.
  • Improved Gaming Performance: Higher memory capacity and speed can lead to smoother gameplay and reduced stuttering in demanding games.
  • Enhanced Productivity: Professionals can work with large files, complex models, and virtual machines more efficiently.
  • Energy Efficiency: 1.2V operating voltage helps reduce power consumption and extend battery life in laptops.

Additional Details

The Samsung M391A4G43MB1-CTD is built to meet JEDEC standards, ensuring compatibility with a wide range of devices. Its 260-pin SODIMM design allows for easy installation in compatible systems. This module is particularly well-suited for users who require significant memory capacity for demanding tasks such as video editing, graphic design, and software development. The increased memory also improves the performance of virtual machines, allowing users to run multiple operating systems concurrently without significant performance degradation. The low voltage operation is beneficial for laptops, helping to extend battery life during mobile use. Overall, this memory module provides a significant upgrade for systems that require more memory and faster performance.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess