EN
  • EN
  • DE

M391A2K43DB1-CWE

Part No M391A2K43DB1-CWE
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945918-M391A2K43DB1-CWE
Series *
Ultra Librarian 3D Model Ultra Librarian M391A2K43DB1-CWE CAD Model

Description

The Samsung M391A2K43DB1-CWE is a 16GB DDR4-2666 ECC Unbuffered DIMM (UDIMM). This memory module is designed for workstations and servers requiring high capacity and data integrity. Its ECC (Error Correcting Code) functionality ensures data reliability by detecting and correcting single-bit errors.

Applications:

  • Workstations
  • Servers
  • High-performance PCs
  • Data centers
  • Scientific computing

Features:

  • 16GB capacity
  • DDR4-2666 (PC4-21300) speed
  • ECC Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • Operating voltage of 1.2V
  • CL19 latency

Benefits:

  • High capacity for memory-intensive applications
  • Fast data transfer rates improve system performance
  • ECC functionality ensures data integrity
  • Low voltage operation reduces power consumption
  • Easy to install in compatible systems

Additional Details:

The M391A2K43DB1-CWE operates at a speed of 2666MHz, providing fast data transfer rates for demanding applications. The ECC functionality is critical for maintaining data accuracy in environments where errors can occur. The 1.2V operating voltage reduces power consumption, contributing to energy savings and lower operating costs. The module’s 288-pin DIMM form factor ensures compatibility with a wide range of motherboards designed for DDR4 memory. Its CL19 latency represents the delay between the time data is requested and the time it is available, affecting overall system responsiveness. This memory module provides an efficient and reliable solution for workstations and servers that require high capacity and data integrity.

The 16GB capacity allows for running multiple applications simultaneously and handling large datasets. The high-speed DDR4-2666 interface enhances overall system performance by reducing memory bottlenecks. The ECC feature provides an additional layer of protection against data corruption, making it suitable for critical applications where data accuracy is paramount. Its standard UDIMM design allows for simple installation, facilitating upgrades and maintenance. The M391A2K43DB1-CWE is an excellent choice for users seeking a combination of high capacity, speed, and reliability in their memory modules.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess