EN
  • EN
  • DE

M386A8K40BM2-CTD

Part No M386A8K40BM2-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946507-M386A8K40BM2-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M386A8K40BM2-CTD CAD Model

Description

The Samsung M386A8K40BM2-CTD is a 64GB DDR4-2666MHz LRDIMM (Load Reduced DIMM) designed for high-performance server applications. It provides a balance of capacity, speed, and power efficiency, making it suitable for demanding workloads.

Applications:

  • Servers
  • Data Centers
  • Cloud Computing
  • Virtualization
  • High-Performance Computing (HPC)

Features:

  • 64GB Capacity
  • DDR4 Technology
  • 2666MHz Clock Speed
  • LRDIMM Form Factor (288-pin)
  • Load Reduced Memory
  • ECC (Error Correcting Code)
  • 1.2V Low Voltage Operation

Benefits:

  • High Capacity: 64GB provides ample memory for large datasets and memory-intensive applications.
  • Improved Performance: DDR4 technology delivers faster data transfer rates compared to DDR3.
  • Enhanced Reliability: ECC memory detects and corrects single-bit errors, improving system stability and data integrity.
  • Increased System Density: LRDIMM design allows for higher memory density in server systems.
  • Lower Power Consumption: 1.2V operation reduces power consumption and heat generation.

Additional Details:

The Samsung M386A8K40BM2-CTD is constructed with high-quality Samsung DRAM chips and undergoes rigorous testing to ensure optimal performance and reliability. The LRDIMM design reduces the electrical load on the memory bus, enabling higher memory capacities and improved system stability, especially in servers with multiple memory modules. The part utilizes a x4 based component organization and is fully compliant with JEDEC standards. It's an ideal choice for businesses looking to optimize their server infrastructure for demanding applications such as virtualization, database management, and high-performance computing.

You May Also Be Interested in

Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess