EN
  • EN
  • DE

M378T2863DZ3-CF7

Part No M378T2863DZ3-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 128Mx64 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950543-M378T2863DZ3-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M378T2863DZ3-CF7 CAD Model

Description

The Samsung M378T2863DZ3-CF7 is a 2GB DDR2-800 Unbuffered DIMM (UDIMM) memory module. Designed for desktop PCs and entry-level workstations, this module provides a balance of performance and affordability. Being unbuffered, it offers faster data access compared to registered memory, making it suitable for everyday computing tasks. This particular module does not feature ECC (Error-Correcting Code) functionality.

Applications

  • Desktop PCs
  • Entry-level workstations
  • General-purpose computing
  • Home and office applications

Features

  • 2GB Capacity
  • DDR2-800 (PC2-6400)
  • Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.8V Operating Voltage
  • CL6 Latency

Benefits

  • Faster Data Access: Unbuffered design provides lower latency, improving overall system responsiveness.
  • Enhanced Performance: DDR2-800 speed allows for efficient data transfer rates for typical desktop applications.
  • Compatibility: Designed to work with a wide range of systems that support DDR2 UDIMM memory.
  • Cost-Effective: Offers a good balance of performance and capacity for general computing needs.
  • Easy Installation: Standard DIMM form factor simplifies installation and upgrades.

Technical Specifications

Memory Type: DDR2 SDRAM
Capacity: 2GB
Speed: DDR2-800 (PC2-6400)
Error Correction: Non-ECC
Module Type: DIMM
Number of Pins: 240-Pin
Voltage: 1.8V
CAS Latency: CL6

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess