EN
  • EN
  • DE

M378B5173TB0-CK0

Part No M378B5173TB0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948016-M378B5173TB0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5173TB0-CK0 CAD Model

Description

The Samsung M378B5173TB0-CK0 is a 4GB DDR3 1600MHz CL11 desktop memory module (DIMM). This module is designed to upgrade the memory capacity of desktop computers, improving overall performance and responsiveness. It is a standard unbuffered DIMM.

Applications:

  • Desktop PC Memory Upgrade: Improves the performance of compatible desktop computers.
  • General Computing Tasks: Suitable for everyday use, such as browsing the internet, working on documents, and streaming media.
  • Light Gaming: Can provide a performance boost in older or less demanding games.

Features:

  • 4GB Capacity: Adequate for most common computing tasks.
  • DDR3 Technology: Offers faster data transfer rates compared to DDR2 memory.
  • 1600MHz Clock Speed: Enables quicker processing of data, leading to improved system performance.
  • CL11 Latency: A common latency for DDR3 1600MHz memory modules.
  • DIMM Form Factor: Designed for standard desktop computers.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant slowdowns.
  • Faster Application Loading: Reduces the time it takes to open and use software programs.
  • Enhanced System Responsiveness: Makes the computer feel more responsive to user input and commands.
  • Increased Productivity: Enables users to complete tasks more efficiently and effectively.
  • Affordable Upgrade: Provides a noticeable performance boost at a reasonable cost.

Additional Details:

The M378B5173TB0-CK0 is manufactured by Samsung, a well-known and trusted memory manufacturer. It operates at the standard DDR3 voltage of 1.5V. The part number decodes as follows: M378 signifies a Desktop DIMM module, B5173TB0 describes the density and configuration specifics, while CK0 specifies speed grade and timing characteristics of the module.

You May Also Be Interested in

Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess