EN
  • EN
  • DE

M378B1G73EB0-YK0

Part No M378B1G73EB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948090-M378B1G73EB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B1G73EB0-YK0 CAD Model

Description

The Samsung M378B1G73EB0-YK0 is an 8GB DDR3 desktop memory module, specifically a DIMM (Dual Inline Memory Module). It's designed to increase the RAM capacity of desktop computers, enhancing performance for a variety of applications.

Applications:

  • Desktop PCs: Functions as the primary system memory in desktop computers for general use.
  • Gaming Rigs: Improves gaming performance, providing smoother frame rates and faster loading times.
  • Office Workstations: Enhances productivity by enabling smoother multitasking and faster application response.
  • Home Computing: Upgrades home computers for better web browsing, media streaming, and software operation.

Features:

  • 8GB Capacity: Offers a significant amount of memory for handling various applications and data.
  • DDR3 Technology: Utilizes DDR3 SDRAM, providing efficient performance and compatibility with a wide range of systems.
  • PC3-1600: Operates at 1600MHz, facilitating quick data transfer speeds between the memory and the CPU.
  • 240-Pin DIMM: Standard desktop memory form factor for easy installation and broad compatibility.
  • Unbuffered: Designed for standard desktop use, without the added register for signal integrity found in server memory.
  • Non-ECC: Does not include error-correcting code, making it suitable for general desktop applications where error correction is not critical.
  • 1.5V: Operates at a standard 1.5V voltage.

Benefits:

  • Improved System Performance: Increases the available memory, allowing for smoother multitasking and quicker application loading.
  • Enhanced Responsiveness: Provides a more responsive computing experience, especially when handling large files or running multiple programs simultaneously.
  • Better Gaming Experience: Delivers improved gaming performance by providing sufficient memory for textures and other game assets.
  • Increased Productivity: Enables more efficient work by reducing lag and delays in productivity software.
  • Simple Installation: Easy to install in most desktop computers with available DIMM slots.

The Samsung M378B1G73EB0-YK0 is a dependable and cost-effective solution for upgrading desktop computer memory. It is appropriate for a wide range of uses, from general computing to gaming and productivity jobs, thanks to its 8GB capacity and 1600MHz performance.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess